EN
  • EN
  • DE

FRB-NT127-8.5X11

Part No FRB-NT127-8.5X11
Manufacturer 3M
Catalog Miscellaneous
Description FLAME BARRIER 8.5"X11" 1=1SHEET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Miscellaneous
Mfr 3M
Series FRB-NT
Package Box
Product Status Obsolete
Base Product Number FRB-NT12
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 6806.90.0090
Win Source Part Number 1338856-FRB-NT127-8.5X11
Ultra Librarian 3D Model Ultra Librarian FRB-NT127-8.5X11 CAD Model

Description

The 3M FRB-NT127-8.5X11 is a fire-resistant material designed for various applications requiring thermal and fire protection. This product typically comes in sheet form, sized at 8.5 inches by 11 inches, offering a convenient format for integration into different designs and assemblies. It is engineered to provide a barrier against flames and high temperatures, enhancing the safety and reliability of the protected components or systems.

Applications

  • Electrical enclosures and panels
  • Battery packs and modules
  • Aerospace components
  • Automotive applications
  • Building and construction materials

Features

  • Fire-resistant material
  • Thermal insulation properties
  • Flexible and easy to cut and shape
  • Adhesive backing for easy application (depending on variant)
  • Durable and long-lasting

Benefits

  • Enhanced safety by providing a barrier against flames and high temperatures, protecting critical components and preventing fire spread.
  • Improved reliability of protected equipment by minimizing the impact of thermal stress and fire hazards.
  • Easy integration into existing designs due to the flexible and easy-to-cut nature of the material.
  • Cost-effective fire protection solution, offering a balance between performance and price.
  • Compliance with fire safety standards and regulations (depending on the specific certification).

Additional Details

The FRB-NT127-8.5X11 is often used as a protective layer in applications where fire resistance is critical. The specific composition of the material may vary, but it typically includes fire-retardant additives and thermally stable polymers. The adhesive backing, if present, allows for easy attachment to surfaces, simplifying the installation process. It is important to consult the product datasheet for detailed specifications, including flammability ratings, thermal conductivity, and adhesive properties.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess