EN
  • EN
  • DE
  • IT

FXMA108BQX

Part No FXMA108BQX
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description TRANSLATOR 8BIT DUAL 3ST 20DQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.65V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power-Off Protection
Mounting SMD (SMT)
Case / Package 20-DQFN (2.5x4.5)
Win Source Part Number 1040437-FXMA108BQX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FXMA108BQX CAD Model

Description

The Fairchild/ON Semiconductor FXMA108BQX is an Integrated Circuit (IC) that has auto-direction sensing and power-off protection features.

  • Number of Circuits: 1
  • Mounting Type: Printed Circuit Board
  • Output Type: Tri-State, Non-Inverted
  • Data Rate: 100Mbps
  • Translator Type: Bidirectional
  • Channels Per Circuit: 8
  • Voltage - VCCA: 1.65V to 5.5V
  • Voltage - VCCB: 1.65V to 5.5V
  • Input Signal: No
  • Output Signal: No
  • Package / Case: 20-DQFN (2.5x4.5)
  • Pieces Per Package: 3k
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8671 $52.0260
145+ $0.7114 $103.1530
220+ $0.6892 $151.6240
300+ $0.6670 $200.1000
390+ $0.6447 $251.4330
520+ $0.5781 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,555 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess