EN
  • EN
  • DE

FSA2000UMX

Part No FSA2000UMX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Auto-Selecting HS-USB Switch with Cap-Free Headphone Audio Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Applications Audio, USB
Number of Channels 1
On-State Resistance (Maximum) 6.5 Ohm
Operating Supply Voltage 2.7 V ~ 4.5 V
-3db Bandwidth 720MHz
Features USB 2.0
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-UFQFN
Manufacturer Package 16-UMLP (1.8x2.6)
Win Source Part Number 1175834-FSA2000UMX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name FSA2000
Introduction Date March 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian FSA2000UMX CAD Model

Description

The FSA2000UMX electronic component is a USB 2.0 feature-based product manufactured by Fairchild/ON Semiconductor.

  • Product Status: active
  • Supply and Demand Status: limited
  • Package: 16-UFQFN
  • Voltage Supply: dual
  • On-State Resistance (Maximum): 6.5 Ohm
  • -3db Bandwidth: 720MHz
  • Number of Channels: 1
  • Temperature Range: -40°C to 85°C (TA)
  • Operating Supply Voltage: 2.7 V ~ 4.5 V

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7465 $59.7200
190+ $0.6125 $116.3750
295+ $0.5934 $175.0530
405+ $0.5743 $232.5915
525+ $0.5551 $291.4275
700+ $0.4977 $348.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess