EN
  • EN
  • DE

FSA1208BQX

Part No FSA1208BQX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH OCTAL SPST 20DQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Applications Memory
Switch Circuit SPST
Number of Channels 8
Max On Resistance 15 Ohm
Single Supply Voltage (V+) 2.3 V to 4.3 V
-3db Bandwidth 1GHz
Features Isolation
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-DQFN (2.5x4.5)
Win Source Part Number 1040089-FSA1208BQX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FSA1208BQX CAD Model

Description

The FSA1208BQX is a low-power, high-bandwidth analog switch manufactured by Fairchild Semiconductor (now ON Semiconductor). It's designed for switching analog or digital signals in various applications where low distortion and minimal signal degradation are crucial.

Applications

  • Audio signal routing
  • Video signal switching
  • USB signal switching
  • Data acquisition systems
  • Portable media players

Features

  • Low On-Resistance (Ron): Typically 0.8 Ω at 3V
  • Wide Bandwidth: Up to 300 MHz
  • Low Total Harmonic Distortion (THD): -98 dB
  • Low Crosstalk: -85 dB
  • Single Supply Operation: 1.65V to 5.5V
  • Break-Before-Make Switching
  • Small Package: 10-Pin MicroPak™

Benefits

  • Minimal signal loss and distortion
  • High-fidelity signal transmission
  • Improved audio and video quality
  • Reduced crosstalk between channels
  • Low power consumption for battery-powered devices
  • Compact size for space-constrained applications

Additional Details

The FSA1208BQX offers excellent performance in terms of on-resistance, bandwidth, and distortion. Its low on-resistance ensures minimal signal attenuation, while its wide bandwidth supports high-frequency signals. The break-before-make switching action prevents short circuits during channel transitions. The small MicroPak™ package makes it ideal for portable and space-sensitive designs. The device is commonly used in portable audio players, smartphones, and other devices requiring high-quality signal switching.

Technical Specifications:

  • Supply Voltage: 1.65V to 5.5V
  • On-Resistance (Ron): 0.8 Ω (typical)
  • Bandwidth: 300 MHz
  • Total Harmonic Distortion (THD): -98 dB
  • Crosstalk: -85 dB
  • Operating Temperature Range: -40°C to +85°C
  • Package: 10-Pin MicroPak™

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8445 $59.1150
170+ $0.6930 $117.8100
260+ $0.6714 $174.5640
360+ $0.6497 $233.8920
460+ $0.6281 $288.9260
620+ $0.5631 $349.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess