EN
  • EN
  • DE

FMS7000MTC14XTSSOP14

Part No FMS7000MTC14XTSSOP14
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059502-FMS7000MTC14XTSSOP14
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMS7000MTC14XTSSOP14 CAD Model

Description

The FMS7000MTC14XTSSOP14, manufactured by Fairchild/ON Semiconductor, is a video filter and driver designed to enhance the quality of video signals. It's specifically tailored for composite video (CVBS) and S-Video applications. This integrated circuit aims to improve picture clarity and reduce noise in video transmission, making it suitable for various display devices and video processing systems.

Applications

  • Set-top boxes: Enhances video output quality for improved viewing experience.
  • DVD players: Filters and drives video signals for clear and stable playback.
  • Surveillance systems: Improves video quality for better monitoring and recording.
  • Gaming consoles: Optimizes video output for enhanced gaming visuals.
  • Automotive infotainment systems: Used in car entertainment systems to provide clear video display.

Features

  • Integrated video filters: Reduces noise and artifacts in video signals.
  • Line drivers: Boosts signal strength for reliable transmission over longer distances.
  • Supports CVBS and S-Video: Compatible with both composite and separate video signals.
  • Low power consumption: Energy-efficient operation for extended use.
  • TSSOP-14 package: Compact size for space-constrained applications.

Benefits

  • Improved video quality: Provides clearer and more vibrant images.
  • Reduced noise and artifacts: Minimizes visual distractions for enhanced viewing experience.
  • Enhanced signal strength: Ensures reliable video transmission even over longer cables.
  • Compact design: Suitable for small form-factor devices.
  • Easy integration: Simplified circuit design for faster product development.

Technical Specifications

  • Supply Voltage: Typically operates at 3.3V or 5V.
  • Input Impedance: Usually around 75 ohms to match standard video equipment.
  • Output Impedance: Typically 75 ohms for compatibility with video cables and displays.
  • Filter Characteristics: Optimized for standard CVBS and S-Video frequencies.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: TSSOP-14 (Thin Shrink Small Outline Package).

The FMS7000MTC14XTSSOP14 is designed to meet the stringent requirements of modern video systems, providing a cost-effective solution for enhancing video performance. Its integrated features and compact size make it a popular choice for a wide range of video-related applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,371 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess