EN
  • EN
  • DE

RT5062GQW

Part No RT5062GQW
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089156-RT5062GQW
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT5062GQW CAD Model

Description

The Richtek RT5062GQW is a highly integrated power management IC (PMIC) designed for portable and wearable applications. It combines multiple power conversion functions into a single chip, offering a compact and efficient solution for battery charging and power distribution.

Applications:

  • Smartwatches: Powering the various components of smartwatches, including the display, processor, and sensors.
  • Fitness Trackers: Managing battery charging and power distribution in fitness tracking devices.
  • Bluetooth Headsets: Providing efficient power conversion for Bluetooth headsets.
  • Portable Medical Devices: Powering medical monitoring devices and sensors.
  • Low-Power IoT Devices: Powering various Internet of Things (IoT) devices.

Features:

  • Integrated Battery Charger: Supports various battery chemistries, including Li-Ion and Li-Polymer.
  • Multiple Buck Converters: Provides multiple regulated output voltages for different system components.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • I2C Interface: Allows for flexible configuration and monitoring.
  • Over-Voltage Protection (OVP): Protects the device from damage due to over-voltage conditions.
  • Over-Current Protection (OCP): Protects the device from damage due to excessive current.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current extend the operating time of battery-powered devices.
  • Reduced Component Count: Integrated features minimize the need for external components.
  • Smaller Footprint: Compact package size enables space-constrained designs.
  • Flexible Configuration: I2C interface allows for easy customization.
  • Enhanced System Reliability: Protection features prevent damage and ensure stable operation.

Additional Details:

The RT5062GQW typically includes features such as automatic power path management, which seamlessly switches between battery power and external power sources. The I2C interface allows for dynamic adjustment of output voltages and other parameters. The device is packaged in a small QFN or similar package. Datasheets will specify key parameters such as battery charging current, buck converter output voltages, quiescent current, and protection thresholds.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Microchip Technology
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess