EN
  • EN
  • DE

G20N60S5

Part No G20N60S5
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060121-G20N60S5
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G20N60S5 CAD Model

Description

The G20N60S5 is a 600V, 20A N-Channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Fairchild/ON Semiconductor. This IGBT is designed for high-speed switching applications and features a low collector-emitter saturation voltage, making it suitable for various power electronics applications.

Applications:

  • Induction Heating: Used in resonant circuits for induction heating systems.
  • Welding Machines: Employed in inverter-based welding equipment.
  • UPS (Uninterruptible Power Supplies): Used in the inverter stage of UPS systems.
  • Power Factor Correction (PFC): Found in PFC circuits to improve power quality.
  • Motor Drives: Used in variable frequency drives (VFDs) for controlling electric motors.

Features:

  • 600V Blocking Voltage: Can withstand high voltage stresses.
  • 20A Continuous Collector Current: Capable of handling significant current loads.
  • Low Collector-Emitter Saturation Voltage: Minimizes power dissipation during conduction.
  • High-Speed Switching: Enables efficient operation in high-frequency applications.
  • Integrated Gate Resistor: Simplifies gate drive circuitry.
  • TO-220 Package: Provides easy mounting and heatsinking.

Benefits:

  • High Efficiency: Reduces power losses in switching applications.
  • Robust Performance: Provides reliable operation under harsh conditions.
  • Simplified Design: Reduces the complexity of power electronic circuits.
  • Improved Thermal Performance: Dissipates heat efficiently.

Additional Details:

The G20N60S5's electrical characteristics, such as switching times and gate charge, are detailed in the datasheet. Designers must consider these specifications to optimize performance in their applications. Proper heatsinking is essential to maintain the IGBT within its safe operating area. Gate drive circuitry should be designed to provide appropriate voltage and current to ensure fast and reliable switching. Refer to the ON Semiconductor datasheet for detailed pinout and application circuit examples.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess