EN
  • EN
  • DE

HMC239AS8ETR

Part No HMC239AS8ETR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description RF Switch Single SPDT 0MHz to 2500MHz 14dB 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1000288-HMC239AS8ETR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC239AS8ETR CAD Model

Description

Introducing the HMC239AS8ETR from Analog Devices Inc.

The HMC239AS8ETR is a high-performance, double-balanced mixer product designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This mixer is part of a series of components that provide RF (Radio Frequency) and IF (Intermediate Frequency) engineers with a compact, reliable solution for a variety of applications including wireless infrastructure, satellite communications, and test equipment.

Key Features:

  • Frequency Range: The HMC239AS8ETR operates over a wide RF/IF frequency range, making it highly versatile for different frequency conversion applications.
  • High Isolation: It offers excellent LO to RF and LO to IF isolation, minimizing leakage and ensuring signal integrity.
  • Conversion Loss: With a moderate conversion loss, it maintains a good balance between signal power and noise performance.
  • Surface Mount Package: The device comes in a compact, surface-mount SMT package, specifically the 8 Lead SOIC package, which is suitable for automated assembly processes and saves valuable board space.

Applications:

The versatility of the HMC239AS8ETR makes it an ideal choice for a broad range of applications. It is commonly used in:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Cellular/PCS/3G infrastructure
  • MMDS and WLAN systems
  • Test equipment and sensors

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the HMC239AS8ETR is no exception. It is produced using advanced manufacturing techniques that ensure high reliability and consistent performance. The device is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion:

For engineers and designers looking for a robust and versatile mixer component, the HMC239AS8ETR from Analog Devices Inc. offers an excellent blend of performance, integration, and reliability. Its wide frequency range, high isolation, and compact form factor make it a go-to solution for complex RF and IF signal processing challenges.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess