EN
  • EN
  • DE

DS9639ACN

Part No DS9639ACN
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Dual Differential Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169756-DS9639ACN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS9639ACN CAD Model

Description

The DS9639ACN is a dual differential line driver and receiver from Texas Instruments (formerly National Semiconductor). This device is designed for balanced or unbalanced digital data transmission, meeting or exceeding the requirements of EIA standard RS-422A and RS-423A. It is commonly used in industrial communication, computer peripherals, and other applications requiring reliable data transfer over cables.

Applications

  • RS-422 and RS-423 communication interfaces
  • Industrial control networks
  • Computer peripherals (e.g., printers, scanners)
  • Data acquisition systems
  • Long-distance data transmission

Features

  • Dual Channel: Contains two independent driver and receiver channels.
  • RS-422A and RS-423A Compatibility: Meets or exceeds EIA standards for balanced and unbalanced data transmission.
  • High Data Rate: Supports data rates up to several Mbps, depending on the cable length and application.
  • Differential Driver and Receiver: Provides noise immunity and reliable data transfer in noisy environments.
  • TTL Compatible Inputs and Outputs: Easy interface with TTL logic circuits.

Benefits

  • Reliable Data Transmission: Differential signaling provides noise immunity and minimizes signal degradation.
  • Long-Distance Communication: Suitable for data transmission over extended cable lengths.
  • Simplified System Design: TTL compatibility streamlines integration with existing systems.
  • Versatile Applications: Can be used in a variety of communication interfaces.

Additional Details

The DS9639ACN operates from a single 5V power supply. The device includes built-in protection against short circuits and overloads. It is typically available in a DIP (Dual In-line Package) package for easy through-hole mounting. Refer to the Texas Instruments datasheet for detailed electrical characteristics, timing diagrams, application circuits, and package dimensions. Proper termination is crucial for RS-422 and RS-423 applications to minimize signal reflections and ensure data integrity.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess