EN
  • EN
  • DE

74F251PC

Part No 74F251PC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Description Integrated Circuit TTL 74F251/74F251PC FAIRCHILD F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195386-74F251PC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F251PC CAD Model

Description

The 74F251PC is an 8-input multiplexer from Fairchild/ON Semiconductor, belonging to the 74F (Fast) TTL logic family. This device selects one of eight data sources based on a 3-bit address input. The selected data is then routed to the output. It's characterized by its high speed and is commonly used in data selection and routing applications.

Applications

  • Data selection
  • Address multiplexing
  • Parallel-to-serial conversion
  • Logic function generation
  • Implementing custom logic circuits

Features

  • 8-to-1 multiplexing: Selects one of eight data inputs.
  • High-speed operation: Characteristic of the 74F family.
  • 3-STATE output: Allows for connection to a bus without loading it when disabled.
  • Enable input: Allows for output control.
  • Low power consumption: Offers a balance between speed and power.

Benefits

  • Reduced component count: Integrates the functionality of multiple discrete gates.
  • Improved system performance: High-speed operation reduces delays.
  • Increased system flexibility: 3-STATE outputs allow multiple devices to share a bus.
  • Simplified system design: Reduces the complexity of data selection.
  • Efficient data routing: Effectively manages multiple data sources.

Additional Details

The 74F251PC is packaged in a DIP (Dual In-line Package). It has three address inputs (A, B, C) that determine which of the eight data inputs (D0-D7) is selected. The selected data is then routed to the output (Y). An enable input (E) controls the output. When E is high, the output is in a high-impedance state (3-STATE). When E is low, the output is enabled. It typically operates from a 5V power supply. The operating temperature range is typically 0°C to +70°C.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Allegro MicroSystems, LLC
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess