EN
  • EN
  • DE

2N3391

Part No 2N3391
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description NPN General Purpose Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1123714-2N3391
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3391 CAD Model

Description

The 2N3391 is a silicon NPN bipolar junction transistor (BJT). Originally manufactured by Fairchild Semiconductor and now also produced by ON Semiconductor, this transistor is designed for general purpose amplifier and switching applications. Its key attributes include medium voltage and current handling capabilities along with good gain characteristics.

Applications:

  • General Purpose Amplifiers: Used in various amplifier circuits for amplifying audio and other signals.
  • Switching Circuits: Employed as a switch to control current flow in digital and analog circuits.
  • Driver Stages: Can be used as a driver for higher current or voltage devices.
  • Oscillators: Suitable for use in oscillator circuits to generate periodic signals.
  • Linear Regulators: Used as a pass transistor in linear voltage regulators.

Features:

  • NPN Polarity: Standard NPN transistor configuration.
  • Medium Voltage and Current: Capable of handling moderate voltage and current levels.
  • High Gain (hFE): Offers substantial current amplification.
  • Low Saturation Voltage: Low voltage drop when fully turned on.
  • Fast Switching Speed: Capable of rapid switching between on and off states.

Benefits:

  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Good Amplification: High gain provides significant signal amplification.
  • Efficient Switching: Low saturation voltage minimizes power loss during switching.
  • Reliable Performance: Provides dependable performance in various operating conditions.
  • Easy to Use: Standard BJT configuration simplifies circuit design and implementation.

Technical Specifications:

  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 0.5A
  • Power Dissipation (PD): 0.8W
  • DC Current Gain (hFE): 40 to 240 (typical)

For detailed specifications, refer to the Fairchild or ON Semiconductor datasheet for the 2N3391.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4918 $59.0160
290+ $0.4036 $117.0440
445+ $0.3910 $173.9950
615+ $0.3784 $232.7160
790+ $0.3658 $288.9820
1,060+ $0.3279 $347.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess