EN
  • EN
  • DE

XRT83SL38IBCSF

Part No XRT83SL38IBCSF
Manufacturer Exar Corporation
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Exar Corporation
Win Source Part Number 416651-XRT83SL38IBCSF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT83SL38IBCSF CAD Model

Description

The XRT83SL38IBCSF is an octal T1/E1/J1 Long Haul/Short Haul Line Interface Unit (LIU) manufactured by Exar Corporation. This device is designed to provide a complete physical layer interface for eight T1, E1, or J1 lines. It integrates all the necessary functions for line termination, pulse shaping, clock recovery, and jitter attenuation, making it suitable for high-density telecommunications applications.

Applications:

  • Digital Cross Connect Systems (DCS)
  • Channel Banks
  • Wireless Base Stations
  • PBX Systems
  • Voice over IP (VoIP) Gateways
  • Data Communication Equipment (DCE)
  • Central Office Switches

Features:

  • Eight independent T1/E1/J1 LIUs in a single package
  • Supports both long-haul and short-haul line interfaces
  • Integrated clock recovery and jitter attenuation
  • Programmable line build-out (LBO) for various cable lengths
  • Meets ANSI T1.403, ITU-T G.703, and J1 standards
  • High-impedance monitor mode
  • Loopback testing capabilities
  • Serial microprocessor interface for control and monitoring
  • Low power consumption

Benefits:

  • High port density reduces component count and board space
  • Simplified system design and development
  • Improved system reliability
  • Lower power consumption contributes to energy efficiency
  • Flexible configuration options to adapt to different network requirements
  • Cost-effective solution for high-density T1/E1/J1 interfacing

Additional Details:

The XRT83SL38IBCSF operates from a 3.3V power supply and is typically packaged in a BGA package. It supports both short haul and long haul line interfaces and includes built-in jitter attenuation to minimize timing variations on the line. The device also features comprehensive monitoring capabilities, allowing for real-time assessment of link quality and identification of potential problems. Its loopback testing capabilities allow for easy diagnosis of network issues. The device's configuration is primarily done through a serial microprocessor interface, allowing a host processor to control and monitor its various parameters. The 'F' suffix often indicates a specific production lot or revision level. This device is designed to meet the stringent requirements of telecom applications and provides a robust and reliable solution for interfacing to T1/E1/J1 lines.

You May Also Be Interested in

Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess