EN
  • EN
  • DE

XP151A13AOMR-G

Part No XP151A13AOMR-G
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416222-XP151A13AOMR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP151A13AOMR-G CAD Model

Description

The XP151A13AOMR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. Voltage detectors are used to monitor power supply voltages and generate a reset signal when the voltage falls below a pre-determined threshold. This prevents erratic behavior and potential damage to sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Ensures proper startup and operation of microcontrollers by providing a reliable reset signal during power-up or brown-out conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and takes protective actions, such as shutting down the system.
  • Battery-Powered Devices: Protects batteries from deep discharge by disabling the load when the battery voltage drops too low.
  • Industrial Control Systems: Monitors power supply voltages to ensure stable and reliable operation of industrial equipment.
  • Automotive Electronics: Protects automotive electronic systems from voltage fluctuations and ensures proper operation of critical functions.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable performance. The '13A' likely indicates a detection voltage of 1.3V.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Hysteresis: Prevents false triggering due to noise or small voltage fluctuations.
  • Open Drain Output: Provides flexibility in connecting to various types of circuits.

Benefits

  • Protects Sensitive Components: Prevents damage to electronic components caused by undervoltage conditions.
  • Ensures Stable System Operation: Provides a reliable reset signal for proper system initialization and operation.
  • Extends Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • RoHS Compliant: The '-G' suffix indicates that the device is RoHS compliant and lead-free.

The XP151A13AOMR-G likely features a detection voltage around 1.3V. The 'OMR' designation likely specifies a particular package type and reel size. It's imperative to consult the official datasheet from Torex Semiconductor Ltd. for detailed specifications, including operating temperature range, output voltage levels, and recommended soldering profiles. Proper handling during soldering is essential to prevent damage to the device. The datasheet will also provide information on the recommended pull-up resistor value for the open-drain output and any specific requirements for the application circuit.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess