EN
  • EN
  • DE

MM912G634DM1AE

Part No MM912G634DM1AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 48KB LS/HS SWITCH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Application Specific Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Applications Automotive
Core Processor S12
Program Memory Type FLASH (48kB)
Controller Series HCS12
RAM Size 2K x 8
Interface LIN, SCI
Number of I/O 9
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MM912G634
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935311065557
Standard Package 250
Win Source Part Number 1318690-MM912G634DM1AE
Ultra Librarian 3D Model Ultra Librarian MM912G634DM1AE CAD Model

Description

The MM912G634DM1AE is a sophisticated integrated device from the renowned semiconductor manufacturer, NXP Semiconductors. This product is designed to cater to the automotive industry's need for reliable and high-performance microcontroller units (MCUs) with advanced features. The MM912G634DM1AE combines an HCS12 microcontroller with a SMARTMOS analog control IC, offering a comprehensive solution for automotive applications such as motor control, sensor interfacing, and body electronics.

Key Features:

  • Integrated Design: By integrating an MCU and an analog control IC, the MM912G634DM1AE simplifies the design and development process, reducing the need for multiple components and saving space on the PCB.
  • Automotive Grade: This product meets stringent automotive industry standards, ensuring high reliability and performance under harsh operating conditions.
  • High Performance: The HCS12 MCU core provides a robust processing platform with advanced features for complex automotive applications.
  • Flexible Interfaces: It includes numerous communication interfaces such as CAN, SPI, and I2C, allowing for easy integration with other automotive systems and components.
  • Analog Features: The SMARTMOS technology brings in high-precision analog features, including ADCs, DACs, and PWM outputs, which are essential for sensor data acquisition and actuator control.

Applications:

The MM912G634DM1AE is ideal for various automotive applications, including:

  • Engine and Powertrain Systems
  • Chassis and Safety Mechanisms
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Technical Specifications:

Parameter Value
Core Processor HCS12
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 54-LQFP
Supply Voltage 5.5 V to 18 V

The MM912G634DM1AE by NXP Semiconductors is a testament to the company's commitment to providing innovative and reliable solutions for the automotive industry. It offers a blend of performance, integration, and versatility, making it a top choice for manufacturers looking to enhance their automotive systems.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess