EN
  • EN
  • DE

PD15-21B/TR8

Part No PD15-21B/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 940NM 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Everlight Electronics Co Ltd
Package Tape & Reel
Product Status Active
Wavelength 940nm
Spectral Range 730nm ~ 1100nm
Diode Type PIN
Response Time 6ns
Voltage - DC Reverse (Vr) (Max) 32 V
Current - Dark (Typ) 10nA
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Base Product Number PD15-21
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 653836-PD15-21B/TR8
Ultra Librarian 3D Model Ultra Librarian PD15-21B/TR8 CAD Model

Description

The 653836-PD15-21B/TR8 is a photodiode optical sensor from Everlight Electronics Co Ltd.

  • Application: Sensors and Transducers
  • Package: Surface Mount
  • Response Time: 6ns
  • Diode Type: PIN
  • Maximum DC Reverse Voltage: 32V
  • Wavelength: 940nm
  • Spectral Range: 730nm to 1100nm
  • Dark Current: 10nA
  • Operating Temperature Range: -25°C to 85°C
  • Product Status: Active

You May Also Be Interested in

Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.8732
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
LITE-ON Technology
SENSOR PHOTODIODE 940NM 1206
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213
LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
Vishay
PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Lowest to $1.0949
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD
Lowest to $86.1068
OSRAM Opto Semiconductors Inc.
Lowest to $1.5131
Vishay
PHOTODIODE PIN HIGH SPEED 5MM
Lowest to $1.0840

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0684 $50.2740
1,785+ $0.0561 $100.1385
2,760+ $0.0544 $150.1440
3,805+ $0.0526 $200.1430
4,915+ $0.0509 $250.1735
6,580+ $0.0456 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,808 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess