EN
  • EN
  • DE
  • IT

1301360066

Part No 1301360066
Manufacturer Molex, LLC
Catalog Ground Fault Circuit Interrupter (GFCI)
Description GFCI IN-LINE SPLICE 25'
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type In-Line Splice with 25' Leads
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1606716-1301360066
Ultra Librarian 3D Model Ultra Librarian 1301360066 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
GFCI OUTLET BOX 125V
Need more? Email Us
Molex, LLC
GFCI PLUG FIELD WIREABLE 120V
Need more? Email Us
Molex, LLC
GFCI PLUG FIELD WIREABLE 120V
Need more? Email Us
Molex, LLC
GFCI PERMANENT SPLICE 120V
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 120V 2'
Need more? Email Us
Molex, LLC
20A/240V INLINE GFCIMANUAL2F FLY
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 120V 2'
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 120V 50'
Need more? Email Us
Phoenix Contact
GFCI PERMANENT SPLICE 120V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess