Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1171116-EL0600
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL0600 CAD Model

Description

The EL0600 is a single-channel solid-state relay (SSR) manufactured by Everlight Electronics Co Ltd. It's designed for various applications requiring reliable and electrically isolated switching. It features a compact package and is suitable for both AC and DC load control.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and other industrial automation equipment.
  • Lighting Control: Employed in lighting systems for switching lights on and off, dimming, and controlling color.
  • Heating Control: Integrated into heating systems for controlling heaters, ovens, and other heating elements.
  • Security Systems: Utilized in alarm systems and access control systems for switching sirens, lights, and door locks.
  • Telecommunications: Found in telecommunications equipment for switching signals and controlling various functions.

Features:

  • Solid-State Relay (SSR): Provides reliable and long-lasting switching without mechanical contacts.
  • Electrical Isolation: Offers high electrical isolation between the control and load circuits.
  • AC/DC Load Control: Suitable for switching both AC and DC loads.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay.
  • Zero-Crossing Detection (AC): Some versions include zero-crossing detection for minimizing switching noise with AC loads.

Benefits:

  • High Reliability: The solid-state design eliminates mechanical failures and provides a long lifespan.
  • Electrical Isolation: Protects users and equipment from hazardous voltages.
  • Low Noise: SSRs generate less electrical noise compared to electromechanical relays.
  • Fast Switching Speed: Enables rapid switching of signals.

Additional Details:

The EL0600 SSR typically features an input control voltage range compatible with common logic levels. The output voltage and current ratings depend on the specific model. The isolation voltage is an important parameter that specifies the maximum voltage that can be applied between the input and output circuits without causing damage. Refer to the datasheet for detailed specifications, including input voltage range, output voltage and current ratings, isolation voltage, and operating temperature range.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 5KV 2CH OPEN COLL 8-DIP
Lowest to $1.3162
ECAD model for EL2630
NEC
NECs HIGH NOISE REDUCTION 25 Mbps CMOS OUTPUT TYPE 8-PIN DIP OPTOCOUPLER
Need more? Email Us
ECAD model for PS9661
CEL
OPTOISO 2.5KV OPN COLLECTOR 5SOP
Lowest to $6.4667
ECAD model for PS9114-A
Renesas Electronics America
HIGH CMR, 10 Mbps, OPEN COLLECTOR OUTPUT TYPE, 8 mm CREEPAGE 6-PIN SDIP PHOTOCOUPLER
Lowest to $2.9378
ECAD model for PS9317L-V-E3
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $0.6028
ECAD model for PS9113
CEL
OPTOISO 5KV OPEN DRAIN 8DIP
Need more? Email Us
ECAD model for PS9601
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Need more? Email Us
ECAD model for PS9122-F3-L-AX
CEL
OPTOISO 5KV OPEN COLL 8SMD GW
Need more? Email Us
ECAD model for PS9687L2-V-E3
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $7.0503
ECAD model for PS9113-F3-AX

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4216 $50.5920
290+ $0.3459 $100.3110
450+ $0.3351 $150.7950
620+ $0.3243 $201.0660
800+ $0.3135 $250.8000
1,070+ $0.2811 $300.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention