Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series EVERCLEAR
Packaging Tube
Connector Style Receptacle
Connector Type SAS, Mini
Number of Positions 36
Mounting SMD
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Win Source Part Number 760709-1888174-4
Popularity Medium
Supply and Demand Status Limited
Family Name 1888174
Introduction Date April 29, 2008
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1888174-4 CAD Model

Description

The TE Connectivity AMP Connectors 760709-1888174-4 is a 36 position SAS Mini connector that is part of the EVERCLEAR series.

  • Features: Board Guide
  • Contact Finish: Gold
  • Contact Finish Thickness: 30μin (0.76μm)
  • Connector Style: Receptacle
  • Mounting: Surface Mount
  • Termination: Solder
  • Packaging: Tube
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Introduction Date: April 29, 2008
  • Estimated EOL Date: 2026

You May Also Be Interested in

Pulse
Need more? Email Us
ECAD model for SFP018-L
Pulse
Need more? Email Us
ECAD model for SFP032-L
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 31P R/A SMD
Need more? Email Us
ECAD model for FX16-31S-0.5SH
Molex, LLC
2X4 STACKED SFP ATCA CHASSIS PCB / Position Connector
Need more? Email Us
ECAD model for 79527-5002
Pulse
Need more? Email Us
ECAD model for SFPP-3133-L
Amphenol
MINI SAS CAGE ASSY
Lowest to $11.7940
ECAD model for U92-L211-1001-70
Amphenol FCI
CONN SATA PLUG 7POS SLD R/A SMD
Lowest to $1.2188
ECAD model for 10089036-002JLF
Pulse
Need more? Email Us
ECAD model for SFPP-3131-L
Amphenol
CONN SATA RCPT 22P PRESSFIT PCB
Need more? Email Us
ECAD model for 10022676-011LF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7502 $57.5020
24+ $4.7181 $113.2344
37+ $4.5706 $169.1122
51+ $4.4232 $225.5832
66+ $4.2758 $282.2028
88+ $3.8334 $337.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,039 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention