Products specifications Report Issue?

Categories Isolators
Manufacturer CEL
Packaging Bulk
Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Input Type DC
Output Type Open Collector
Channel Output Current 15mA
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 750ns, 500ns
Forward Voltage 1.65V
Continuous forward current- Max 25mA
Supply Voltage - Operating 4.5 V to 20 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 5-SO
Win Source Part Number 352453-PS9113
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9113 CAD Model

Description

The PS9113 is a high-speed, high-isolation photocoupler manufactured by CEL (California Eastern Laboratories). It features a GaAlAs light-emitting diode (LED) on the input side and a photodiode and high-speed amplifier transistor on the output side, all integrated into a single package. This design allows for excellent electrical isolation between the input and output circuits, making it ideal for applications requiring safety and noise immunity.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules, protecting the controller from voltage spikes and noise.
  • Inverter Control: Provides isolation in inverter circuits for motor control and power conversion.
  • Power Supplies: Isolates the primary and secondary sides of power supplies to enhance safety.
  • Factory Automation: Facilitates communication and control in automated systems with high levels of electrical noise.
  • Measurement Equipment: Used in instruments where isolation is critical for accurate readings and safety.

Features:

  • High-Speed Response: Offers fast switching speeds, suitable for applications requiring quick data transfer.
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output (typically 5 kVrms).
  • Compact Package: Available in small outline packages for space-saving designs.
  • Low Input Current: Requires a small input current for activation, reducing power consumption.
  • TTL Compatible Output: Interfaces directly with TTL logic circuits.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range, suitable for industrial environments.

Benefits:

  • Enhanced Safety: The high isolation voltage ensures operator safety by preventing electrical shock hazards.
  • Noise Immunity: Reduces the effects of electrical noise, ensuring reliable operation in noisy environments.
  • Improved System Performance: Fast switching speeds contribute to faster and more efficient system performance.
  • Reduced Power Consumption: Low input current requirements minimize power consumption, making it suitable for energy-efficient designs.
  • Simplified Circuit Design: TTL compatible output simplifies interface with digital circuits, reducing design complexity.

Additional Details:

The PS9113 typically comes in a SO (Small Outline) package. Key electrical characteristics include a forward current (IF) for the LED, a collector-emitter voltage (VCEO) for the output transistor, and an isolation voltage (BV). The switching speed is characterized by the turn-on time (ton) and turn-off time (toff). It's crucial to consult the manufacturer's datasheet for specific values and recommended operating conditions. Different package options and pin configurations may also be available, so verify the exact part number for your application. The device is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances.

You May Also Be Interested in

Renesas Electronics America
HI-SPEED OPTOCPLR SO-8 / Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP
Lowest to $2.0801
ECAD model for PS9821-2-V-F3-AX
Broadcom Limited
OPTOISO 5KV TRI-STATE 8DIP
Need more? Email Us
ECAD model for ACNW261L-000E
Broadcom Limited
Low Input Current Logic Gate Optocouplers | OPTOISO 3.75KV 2CH PSH PULL 8DIP
Need more? Email Us
ECAD model for HCPL-2231
Fairchild/ON Semiconductor
OPTOISO 5.3KV OPN COLLECTOR 6DIP
Need more? Email Us
ECAD model for 74OL6011300W
Toshiba Semiconductor and Storage
OPTOISO 2.5KV OPN COLLECTOR 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 2500Vrms 1 Channel 1kV/µs CMTI 8-DIP
Lowest to $1.2807
ECAD model for TLP2601(F)
Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.2005
ECAD model for 6N137S(TA)
ON Semiconductor
SSO6 3.3V 10MB / Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP
Need more? Email Us
ECAD model for FOD8173
Fairchild/ON Semiconductor
OPTOISO 5.3KV OPEN COLL 6SOIC
Need more? Email Us
ECAD model for 74OL6011S
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Lowest to $2.0682
ECAD model for TLP2766F(D4-TP,F)

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.6028 $66.3080
265+ $0.4955 $131.3075
405+ $0.4799 $194.3595
560+ $0.4644 $260.0640
725+ $0.4489 $325.4525
965+ $0.4023 $388.2195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,370 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention