EN
  • EN
  • DE

57-21SUBC/B015/TR8

Part No 57-21SUBC/B015/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Description Technical Data Sheet(Preminary) Side View SMD LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1129323-57-21SUBC/B015/TR8
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 57-21SUBC/B015/TR8 CAD Model

Description

The 57-21SUBC/B015/TR8 is a surface-mount LED manufactured by Everlight Electronics Co., Ltd. It emits a blue light and is designed for various indication and display applications.

Applications

  • Backlighting for LCD displays
  • Indicator lights in electronic devices
  • Automotive lighting
  • Consumer electronics
  • Industrial equipment

Features

  • Surface-mount package
  • Blue light emission
  • High brightness
  • Wide viewing angle
  • Long lifespan

Benefits

  • Provides clear and bright illumination
  • Reduces board space requirements
  • Enhances product aesthetics
  • Offers long-term reliability
  • Easy to integrate into automated assembly processes

Additional Details

The 57-21SUBC/B015/TR8's luminous intensity and forward voltage should be verified against the datasheet to ensure optimal performance in the intended application. The wavelength of the emitted blue light is also a critical parameter for color consistency. The operating temperature range is an important consideration for ensuring long-term reliability. The soldering profile recommended by Everlight must be followed to prevent damage during assembly. The specific dimensions of the package are crucial for PCB layout design.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Lowest to $12.6416
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess