EN
  • EN
  • DE

MSP430F147IRTDT

Part No MSP430F147IRTDT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 32KB Flash 2.5V/3.3V 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789519-MSP430F147IRTDT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F147
Introduction Date June 22, 2004
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F147IRTDT CAD Model

Description

Overview of the MSP430F147IRTDT Microcontroller

The MSP430F147IRTDT is a highly integrated microcontroller (MCU) from Texas Instruments designed for low-power and high-performance applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. It is an ideal solution for a wide range of applications, including industrial control systems, portable devices, and sensor monitoring systems.

Key Features

  • 16-Bit RISC Architecture: The MSP430 core is a 16-bit RISC processor that delivers powerful computing capabilities while maintaining low power consumption.
  • Flexible Clock System: The device includes a flexible clock system with multiple frequency options, supporting a variety of low-power modes to optimize energy usage.
  • Integrated Peripherals: The MSP430F147IRTDT comes with a rich set of peripherals, including a 12-bit analog-to-digital converter (ADC), two universal serial communication interfaces (USART), and a versatile 16-bit timer.
  • Memory: It offers 32KB of flash memory and 1KB of RAM, providing ample space for application code and data storage.
  • Supply Voltage: The operating voltage range is from 1.8V to 3.6V, accommodating a variety of power sources and ensuring compatibility with battery-operated devices.

Advanced Power Management

The MSP430F147IRTDT excels in power management, featuring several low-power modes that significantly reduce energy consumption when the MCU is idle or performing minimal tasks. This capability allows for extended battery life in portable applications and reduces power costs in stationary applications.

Package and Temperature Range

This microcontroller is offered in a 64-pin QFN (Quad Flat No-leads) package, providing a compact footprint for space-constrained applications. It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Development Support

Developers can take advantage of Texas Instruments' comprehensive set of development tools for the MSP430 family, including the Code Composer Studio integrated development environment (IDE) and a wide range of development kits and reference designs. This support accelerates the design process and helps bring products to market faster.

In summary, the MSP430F147IRTDT microcontroller from Texas Instruments is a powerful and energy-efficient solution suitable for a multitude of applications that require robust performance and low power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2130 $56.0650
11+ $9.2005 $101.2055
17+ $8.9129 $151.5193
24+ $8.6254 $207.0096
30+ $8.3379 $250.1370
41+ $7.4754 $306.4914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess