EN
  • EN
  • DE

UTT50N05G-TN3-R

Part No UTT50N05G-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 50A, 50V N-CHANNEL ENHANCEMENT MODE POWER MOSFET TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278733-UTT50N05G-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT50N05G-TN3-R CAD Model

Description

The UTT50N05G-TN3-R is an N-channel enhancement-mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-efficiency switching applications. This MOSFET features a low on-state resistance (RDS(on)) and fast switching speed, making it suitable for various power management and control circuits.

Applications:

  • DC-DC converters
  • Power inverters
  • Motor control circuits
  • Load switches
  • LED lighting drivers

Features:

  • N-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge
  • Simple Drive Requirement
  • RoHS Compliant

Benefits:

  • Improved energy efficiency due to low RDS(on)
  • Reduced power loss in switching applications
  • Enhanced thermal performance
  • Simplified circuit design
  • Increased system reliability

Additional Details:

The UTT50N05G-TN3-R typically comes in a TO-252 or similar surface-mount package. Key specifications include a drain-source voltage (VDS) rating of 50V, a continuous drain current (ID) rating that varies depending on the specific package and operating conditions, and a gate-source voltage (VGS) rating of typically ±20V. The RDS(on) is a crucial parameter, and its value is usually specified at a particular VGS and ID. Consult the datasheet for precise values and operating characteristics. The gate charge (Qg) is also a significant parameter affecting switching performance. This MOSFET is designed to be driven by standard logic levels, simplifying its integration into various control circuits.

Proper thermal management is essential when using this MOSFET at higher power levels. A heatsink or adequate PCB copper area may be required to dissipate heat and maintain the device within its safe operating temperature range. The device is also designed to be robust and reliable, with built-in protection features against overvoltage and overcurrent conditions. However, external protection circuitry is always recommended to ensure the long-term reliability of the system.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Samsung
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Toko America Inc.
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess