Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Supports
Mfr Essentra Components
Series Richco, SP2
Package Bulk
Holding Type Snap Lock
Mounting Type Snap Lock
Between Board Height 0.500" (12.70mm) 1/2"
Length - Overall 0.813" (20.65mm)
Support Hole Diameter 0.187" (4.75mm) 3/16"
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.187" (4.75mm) 3/16"
Mounting Panel Thickness 0.062" (1.57mm) 1/16"
Material Nylon
Base Product Number SP2-8
Other Names RP412,RP412R
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275342-SP2-8-01
Ultra Librarian 3D Model Ultra Librarian SP2-8-01 CAD Model

Description

The Richco SP2-8-01 is a board support accessory used in hardware and fasteners.

  • Package: bulk package of 1000 units
  • Feature: snap lock
  • Overall Length: 0.813 inches
  • Material: nylon
  • Mounting Hole Diameter: 0.187 inches
  • Between Board Height: 0.500 inch
  • Support Hole Diameter: 0.187 inches
  • Support Panel Thickness: 0.062 inch
  • Mounting Panel Thickness: 0.062 inch
  • Mounting Type: snap lock
  • Compliance: ECCN EAR99 compliant

You May Also Be Interested in

Keystone Electronics
BRD SPT SNAP LOCK NYLON 1/8" / Board Support Snap Lock / Snap Lock Nylon 0.125" (3.18mm) 1/8"
Lowest to $0.0544
ECAD model for 9018
Essentra Components
BRD SPT SNAP LOCK THR STUD 1/2" / Board Support Snap Lock / Threaded Stud Nylon 0.500" (12.70mm) 1/2"
Need more? Email Us
ECAD model for SCBSM-632-8-01
Essentra Components
BRD SPT SNAP LOCK NYLON 1/4" / Board Support Snap Lock / Snap Lock Nylon 0.250" (6.35mm) 1/4"
Need more? Email Us
ECAD model for RLCBSR-4-01
Essentra Components
PCB SUPPORT,TOP HOLE:FLAT REST -
Need more? Email Us
ECAD model for CBPS080A
Essentra Components
Spacer Dual Locking Circuit Board Support 4.6mm-OD 15.9mm-LG Nylon 6/6 UL94 V-2
Need more? Email Us
ECAD model for DLMSPM-10-01
Keystone Electronics
BRD SPT SNAP FIT/LOCK NYLN 3/16"
Need more? Email Us
ECAD model for 8800
Essentra Components
BRD SPT SNAP FIT THR STUD 9/16" / Board Support Snap Fit / Threaded Stud Nylon 0.563" (14.30mm) 9/16"
Need more? Email Us
ECAD model for MSPMST-9-01
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLN 7.9MM / Board Support Snap Fit / Snap Lock Nylon 0.311" (7.90mm)
Need more? Email Us
ECAD model for CBP31-C
Essentra Components
CBS THREAD MALE 1 1/8"V-O NYLON
Need more? Email Us
ECAD model for CBS-TM-18-19

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention