EN
  • EN
  • DE

CBP31-C

Part No CBP31-C
Manufacturer Panduit Corp
Catalog Board Supports
Description BRD SPT SNAP FIT/LOCK NYLN 7.9MM  /  Board Support Snap Fit / Snap Lock Nylon 0.311" (7.90mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Supports
Mfr Panduit Corp
Series CBP
Package Bulk
Product Status Obsolete
Holding Type Snap Fit
Mounting Type Snap Lock
Between Board Height 0.311" (7.90mm)
Length - Overall 0.591" (15.00mm)
Support Hole Diameter 0.156" (3.96mm) 5/32"
Support Panel Thickness 0.060" (1.50mm)
Mounting Hole Diameter 0.156" (3.96mm) 5/32"
Mounting Panel Thickness 0.060" (1.50mm)
Material Nylon
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 298-20930,CBP31-C-ND
Standard Package 500
Win Source Part Number 1051339-CBP31-C
Ultra Librarian 3D Model Ultra Librarian CBP31-C CAD Model

Description

The Panduit Corp CBP31-C is a board support hardware with a snap fit holding type and a between board height of 0.311" (7.90mm).

  • Product: CBP31-C
  • Manufacturer: Panduit Corp
  • Type: Board Support Hardware
  • Holding Type: Snap Fit
  • Between Board Height: 0.311" (7.90mm)
  • Packaging: Bulk Packaged
  • Mounting Panel Thickness: 0.060" (1.50mm)
  • Support Panel Thickness: 0.060" (1.50mm)
  • Mounting Hole Diameter: 0.156" (3.96mm) 5/32"
  • Support Hole Diameter: 0.156" (3.96mm) 5/32"
  • Series: CBP
  • Standard Package: 500

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT EDGE HOLD SNP LCK 14.3MM
Lowest to $0.2236
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 3/4"
Lowest to $0.3162
Essentra Components
SUPT POST MINI .27"DIA 5/8"
Lowest to $20.1293
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT REST MNT SNAP LOCK 14MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess