EN
  • EN
  • DE

CBP12-C

Part No CBP12-C
Manufacturer Panduit Corp
Catalog Board Supports
Description BRD SPT SNAP FIT/LOCK NYLON 3MM / Board Support Snap Fit / Snap Lock Nylon 0.118" (3.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Supports
Mfr Panduit Corp
Series CBP
Package Bulk
Holding Type Snap Fit
Mounting Type Snap Lock
Between Board Height 0.118" (3.00mm)
Length - Overall 0.402" (10.20mm)
Support Hole Diameter 0.156" (3.96mm) 5/32"
Support Panel Thickness 0.060" (1.50mm)
Mounting Hole Diameter 0.156" (3.96mm) 5/32"
Mounting Panel Thickness 0.060" (1.50mm)
Material Nylon
Base Product Number CBP12
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names CBP12C,298-1128
Standard Package 500
Win Source Part Number 997418-CBP12-C
Ultra Librarian 3D Model Ultra Librarian CBP12-C CAD Model

Description

The Panduit Corp CBP12-C is a hardware component that falls under the category of fasteners and accessories.

  • Product: CBP12-C
  • Manufacturer: Panduit Corp
  • Category: Hardware, Fasteners and Accessories
  • Packaging: Bulk
  • Standard Package: 500 units
  • Overall Length: 0.402 inches (10.20mm)
  • Holding Type: Snap Fit
  • Support Hole Diameter: 0.156 inches (3.96mm) or 5/32 inches
  • Mounting Hole Diameter: 0.156 inches (3.96mm) or 5/32 inches
  • Material: Nylon
  • Mounting Type: Snap Lock

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLON 1/2" / Board Support Snap Fit / Snap Lock Nylon 0.500" (12.70mm) 1/2"
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
CBS THREAD MALE 1 1/8"V-O NYLON
Lowest to $0.7241
Essentra Components
BRD SPT EDGE HOLD SNP LCK 14.3MM
Lowest to $0.2236
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess