EN
  • EN
  • DE

ATTINY104-XNANO

Part No ATTINY104-XNANO
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description XPLAINED NANO ATTINY102/104  /  ATtiny102, ATtiny104 Xplained Nano series AVR MCU 8-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series AVR® ATtiny
Package Box
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor AVR
Platform Xplained Nano
Utilized IC / Part ATtiny102, ATtiny104
Mounting Type Fixed
Contents Board(s)
Base Product Number ATTINY104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 1206051-ATTINY104-XNANO
Ultra Librarian 3D Model Ultra Librarian ATTINY104-XNANO CAD Model

Description

The ATTINY104-XNANO from Microchip Technology is a compact and versatile development board designed to provide an easy-to-use platform for engineers and hobbyists to explore the capabilities of the tinyAVR microcontroller series. This development board is particularly focused on the ATTINY104 MCU, a member of Microchip's low-power, high-performance AVR microcontroller family.

Key Features

  • Integrated MCU: The board features the ATTINY104 microcontroller, which is well-suited for a variety of applications that require a balance between power consumption and performance.
  • Development Tools: It is supported by Microchip's suite of development tools, including Atmel Studio, MPLAB X IDE, and the Atmel START code configurator, which simplifies the process of setting up and programming the MCU.
  • Expansion: The ATTINY104-XNANO offers expansion headers compatible with the Xplained Nano series, allowing users to stack additional hardware modules for enhanced functionality.
  • On-board Debugger: An on-board debugger facilitates real-time debugging and programming without the need for additional hardware, streamlining the development process.
  • USB Interface: A USB micro connector provides power and a communication interface to the board, making it easily connectable to a computer or other USB host devices.

Applications

The ATTINY104-XNANO is ideal for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Wearable Technology
  • Home Automation
  • Hobbyist Projects

Why Choose the ATTINY104-XNANO?

For developers seeking a platform that combines ease of use with powerful features, the ATTINY104-XNANO is an excellent choice. Its small form factor, robust support from Microchip Technology, and compatibility with a wide range of development tools make it a versatile option for both prototyping and educational purposes. Whether you're a seasoned engineer or a beginner, the ATTINY104-XNANO provides a solid foundation for building and testing a variety of electronic projects.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess