EN
  • EN
  • DE

TM2S8-M100

Part No TM2S8-M100
Manufacturer Panduit Corp
Catalog Cables, Wires Management Accessories
Description CABLE TIE HLDR DUAL SCREW #8 BLK / Dual Opening Cable Tie Holder Black Screw, #8 (M4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Package Bulk
Type Dual Opening
Mounting Type Screw, #8 (M4)
Dimension 0.63" L x 0.42" W x 0.27" H (16.0mm x 10.8mm x 7.0mm)
For Use With/Related Products M, I, S Ties
Material Polypropylene, Weather Resistant
Color Black
Base Product Number TM2S8
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 07498358225,298-23667,TM2S8-M100-ND
Standard Package 1,000
Win Source Part Number 1206887-TM2S8-M100
Ultra Librarian 3D Model Ultra Librarian TM2S8-M100 CAD Model

Description

The Panduit TM2S8-M100 is a dual opening cable tie holder and mounting made of polypropylene, weather-resistant material.

  • Ties Used With: M, I, S ties
  • Screw Mounting Type: #8 (M4)
  • Dimension: 0.63” L x 0.42” W x 0.27” H (16.0mm x 10.8mm x 7.0mm)
  • Color: black
  • Package: bulk
  • Standard Package: 1000

You May Also Be Interested in

Panduit Corp
FIBER ENCLOSURE ADAPTER BRACKET
Need more? Email Us
Heyco Products Corporation
HFC 3/8-S-TWIST BLACK
Lowest to $129.4201
Panduit Corp
CLIP T-BAR
Need more? Email Us
Heyco Products Corporation
SUNSCREENER CLIP BLACK
Need more? Email Us
3M
SEC SPLICE KIT COLD SHRINK
Need more? Email Us
Panduit Corp
HOOK&LOOP STRIP BLACK 40LBS 20' / Hook and Loop - Strip Black Variable 0.750" (19.05mm) 40 lbs (18.14 kg)
Need more? Email Us
TE Connectivity
SLIT ADHESIVE SLEEVE .09" DIA
Need more? Email Us
Anderson Power Products, Inc.
PG16 PLASTIC CONDUIT ADAP.-AD15.
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NAT PUSH IN / Cable Clip, Wire Saddle Natural Push In 0.170" L x 0.120" H (4.32mm x 3.05mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess