Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Espressif Systems
Package Bulk
Type Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) , Bluetooth® Smart Ready 4.x Dual Mode
Frequency 2.4GHz
For Use With/Related Products ESP32-WROOM-32E
Supplied Contents Board(s)
Base Product Number ESP32
Standard Package 240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1338745-ESP32-DEVKITC-32E
Ultra Librarian 3D Model Ultra Librarian ESP32-DEVKITC-32E CAD Model

Description

The ESP32-DevKitC-32E is a development board that is part of the ESP32-WROOM-32E series.

  • Series: ESP32-WROOM-32E
  • Application: Transceiver
  • Connectivity: 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode
  • Frequency: 2.4GHz
  • Supplied: Board(s)
  • ECCN: Approved
  • REACH: Unaffected

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD RF AMP 4GHZ ADL5523 / - ADL5523 Amplifier 400MHz ~ 4GHz Evaluation Board
Need more? Email Us
ECAD model for ADL5523-EVALZ
Analog Devices Inc.
ADMV4530 IF-MODE EVALUATION BOAR / - ADMV4530 Upconverter 27GHz ~ 31GHz Evaluation Board
Need more? Email Us
ECAD model for ADMV4530IF-EVALZ
Espressif
ESP32-WROOM-32E 4MB FLASH / - ESP32-WROOM-32E Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for ESP32-DEVKITC-32E
Analog Devices Inc.
EVAL 81-86GHZ DOWNCONVERTER / - ADMV7420 Downconverter 81GHz ~ 86GHz Evaluation Board
Need more? Email Us
ECAD model for ADMV7420-EVALZ
Infineon Technologies
EVAL BLE BR/EDR CYBT-213043-02 / EZ-BLEâ„¢ WICED CYBT-213043-02, CYW20819 Transceiver, Bluetooth 4.x Low Energy (BLE) 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYBT-213043-EVAL
Analog Devices Inc.
EVAL BOARD 71-76GHZ UPCONVERTER / - ADMV7310 Upconverter 71GHz ~ 76GHz Evaluation Board
Need more? Email Us
ECAD model for ADMV7310-EVALZ
U-blox
U-BLOX 4G LTE EVALUATION KIT WIT / - TOBY-L280 Cellular Development Platform 850MHz, 900MHz, 1.9GHz, 2.1GHz Evaluation Board
Need more? Email Us
ECAD model for EVK-L23
Infineon Technologies
KIT EVAL PSOC WUSB LP / WirelessUSBâ„¢ CY3210-ExpressDK WirelessUSB Evaluation Board
Need more? Email Us
ECAD model for CY3210-WUSBMOD
Texas Instruments
CC400DBR
Lowest to $25.0546
ECAD model for CC400DBR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention