EN
  • EN
  • DE

ADMV7420-EVALZ

Part No ADMV7420-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL 81-86GHZ DOWNCONVERTER / - ADMV7420 Downconverter 81GHz ~ 86GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Downconverter
Frequency 81GHz ~ 86GHz
For Use With/Related Products ADMV7420
Supplied Contents Board(s)
Base Product Number ADMV7420
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1345442-ADMV7420-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADMV7420-EVALZ CAD Model

Description

ADMV7420-EVALZ: A High-Performance Microwave Upconverter Evaluation Board by Analog Devices Inc.

The ADMV7420-EVALZ is a state-of-the-art evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADMV7420, a highly integrated microwave upconverter. This evaluation board is an excellent tool for engineers and designers who are looking to explore the features and performance of the ADMV7420 in their radio frequency (RF) and microwave applications.

The ADMV7420 is a silicon-germanium (SiGe), biCMOS upconverter that operates over a wide frequency range, making it suitable for a variety of applications, including satellite communications, point-to-point radios, and electronic warfare systems. The device integrates an I/Q mixer, a voltage-controlled oscillator (VCO), and a frequency doubler, which simplifies the design and reduces the bill of materials for systems where it is used.

The evaluation board, ADMV7420-EVALZ, is designed to facilitate easy testing and experimentation, offering users quick access to the features of the ADMV7420. It comes equipped with SMA connectors that allow for convenient connection to RF test equipment. The board also provides various configuration options to adjust the local oscillator (LO) frequency, I/Q baseband inputs, and the RF output port, ensuring that users can fully evaluate the upconverter's performance under different conditions.

Key features of the ADMV7420-EVALZ include:

  • Wide RF output frequency range: 24 GHz to 44 GHz
  • Integrated VCO with frequency range: 12 GHz to 22 GHz
  • Frequency doubler for LO generation
  • High linearity and low conversion loss
  • Single-ended, 50-ohm matched RF ports
  • Compact and robust design for easy integration into test setups

Engineers can leverage the ADMV7420-EVALZ to optimize their system designs by testing the upconverter's performance in real-world scenarios, ensuring that their end products meet the required specifications. The evaluation board is accompanied by comprehensive documentation, including a user guide that details the setup and operation, making it an invaluable resource for both experienced professionals and those new to microwave design.

With the ADMV7420-EVALZ, Analog Devices Inc. provides a practical and efficient solution for evaluating the ADMV7420 upconverter, enabling the development of high-performance RF and microwave systems with confidence.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess