Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824803-HEF4052M013TR
Ultra Librarian 3D Model Ultra Librarian HEF4052M013TR CAD Model

Description

The HEF4052M013TR from STMicroelectronics is a high-performance, dual 4-channel analog multiplexer/demultiplexer integrated circuit that offers exceptional signal handling flexibility. This IC is designed to operate in a wide range of applications, from data acquisition systems to signal routing in communication devices.

Key Features

  • Wide Voltage Range: The device can operate with a supply voltage ranging from 3V to 15V, making it suitable for various applications and logic levels.
  • Dual 4-Channel Configuration: It features two independent four-channel multiplexer/demultiplexer circuits, which can be used to route analog or digital signals to different paths without cross-talk.
  • Low ON Resistance: The HEF4052M013TR boasts a low ON resistance, minimizing signal attenuation and ensuring high-quality signal transmission.
  • Binary Addressing: Address selection is managed through a binary addressing scheme that provides simple and efficient channel selection.
  • Bidirectional Operation: The IC's channels are bidirectional, allowing it to be used for both multiplexing and demultiplexing operations.
  • ESD Protection: Enhanced electrostatic discharge protection is included to safeguard the device against unforeseen voltage spikes.

Applications

The HEF4052M013TR is ideal for a variety of applications, including:

  • Analog signal routing
  • Data acquisition systems
  • Communication systems
  • Audio and video signal processing
  • Function generators

Package and Quality

STMicroelectronics packages the HEF4052M013TR in a space-saving surface-mount package, which is RoHS compliant and suitable for automated assembly processes. The device is also supported by STMicroelectronics' commitment to quality, ensuring reliable performance in the field.

With its flexible operation and robust design, the HEF4052M013TR is a smart choice for designers looking to manage multiple signal paths efficiently within their electronic systems.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
Molex, LLC
MICMPIS 8-PORT 5P/4W DC W/12P
Need more? Email Us
ECAD model for 1201150007
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Brady Corporation
B946 7096-1HV BLK/YEL
Need more? Email Us
ECAD model for 7096-1HV
Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI
Siemens
EM. STOP MUSHROOM PUSHBUTTON. 40
Need more? Email Us
ECAD model for A6X30143158
C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention