EN
  • EN
  • DE

CY3210-WUSBMOD

Part No CY3210-WUSBMOD
Manufacturer Infineon Technologies
Catalog RF Evaluation and Development Kits, Boards
Description KIT EVAL PSOC WUSB LP / WirelessUSB™ CY3210-ExpressDK WirelessUSB Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Infineon Technologies
Series WirelessUSB™
Package Bulk
Product Status Obsolete
Type WirelessUSB
For Use With/Related Products CY3210-ExpressDK
Supplied Contents Board(s)
Standard Package 5
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347824-CY3210-WUSBMOD
Ultra Librarian 3D Model Ultra Librarian CY3210-WUSBMOD CAD Model

Description

The CY3210-WUSBMOD is a Wireless USB Module Evaluation Kit designed by Infineon Technologies. This kit facilitates the development and testing of wireless USB applications. It enables designers to evaluate the performance of Infineon's Wireless USB technology and build prototypes for various wireless communication applications.

Applications:

  • Wireless USB Device Evaluation
  • Wireless Communication Prototyping
  • USB Dongle Development
  • Wireless Peripheral Development
  • Wireless Audio/Video Applications

Features:

  • Complete Wireless USB Module: Includes all necessary components for wireless USB communication.
  • USB Interface: Connects to a host computer via a standard USB interface.
  • Onboard Antenna: Integrated antenna for wireless communication.
  • Evaluation Software: Provides software tools for configuration, testing, and debugging.
  • Sample Applications: Includes example applications to demonstrate the capabilities of the module.
  • Compact Size: Small form factor for easy integration into prototypes.

Benefits:

  • Rapid Prototyping: Enables quick development and testing of wireless USB applications.
  • Simplified Design: Integrates all necessary components, simplifying the design process.
  • Comprehensive Evaluation: Provides tools for evaluating the performance of the wireless USB module.
  • Reduced Development Time: Sample applications and evaluation software accelerate the development process.
  • Cost-Effective Solution: Provides a cost-effective platform for wireless USB development.

Additional Details:

The CY3210-WUSBMOD typically includes a USB cable, evaluation software, and documentation. It is designed to work with standard USB drivers and operating systems. The module supports various wireless USB protocols and standards. It is ideal for developers who need to quickly evaluate and prototype wireless USB applications. The kit also includes access to Infineon's technical support and resources.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Maxim Integrated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess