EN
  • EN
  • DE

CYBT-213043-EVAL

Part No CYBT-213043-EVAL
Manufacturer Infineon Technologies
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BLE BR/EDR CYBT-213043-02 / EZ-BLE™ WICED CYBT-213043-02, CYW20819 Transceiver, Bluetooth 4.x Low Energy (BLE) 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Infineon Technologies
Series EZ-BLE™ WICED
Package Bulk
Type Transceiver, Bluetooth 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products CYBT-213043-02, CYW20819
Supplied Contents Board(s) , Cable(s)
Base Product Number CYBT
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1347962-CYBT-213043-EVAL
Ultra Librarian 3D Model Ultra Librarian CYBT-213043-EVAL CAD Model

Description

The CYBT-213043-EVAL is a Bluetooth 4.x Low Energy (BLE) transceiver development board that is part of the EZ-BLE™ WICED series. It operates @ a frequency of 2.4GHz and is supplied with board(s) and cable(s). The board is designed for use with CYBT-213043-02 and CYW20819 devices. It is mounted on a bulk package and is easy to use. The CYBT-213043-EVAL is an excellent choice for developers who want to test the functionality and performance of BLE devices.

  • Product Type: Bluetooth 4.x Low Energy (BLE) Transceiver Development Board
  • Series: EZ-BLE™ WICED
  • Frequency: 2.4GHz
  • Supplied With: Board(s), Cable(s)
  • For Use With: CYBT-213043-02, CYW20819
  • Package Type: Bulk

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess