EN
  • EN
  • DE

ADMV4530IF-EVALZ

Part No ADMV4530IF-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description ADMV4530 IF-MODE EVALUATION BOAR / - ADMV4530 Upconverter 27GHz ~ 31GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Upconverter
Frequency 27GHz ~ 31GHz
For Use With/Related Products ADMV4530
Supplied Contents Board(s)
Base Product Number ADMV4530
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8473.30.1180
Win Source Part Number 1345437-ADMV4530IF-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADMV4530IF-EVALZ CAD Model

Description

ADMV4530IF-EVALZ Evaluation Board from Analog Devices Inc.

The ADMV4530IF-EVALZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADMV4530, an integrated frequency converter. This board is an essential tool for engineers and designers who need to evaluate the features and performance of the ADMV4530 chip in various applications, including satellite communications, point-to-point radios, and electronic warfare systems.

Key Features

  • Integrated Frequency Converter: The core of the evaluation board is the ADMV4530 chip, which combines an upconverter and downconverter in a single package, offering a compact and efficient solution for frequency conversion.
  • Broad Frequency Range: The ADMV4530 supports a wide frequency range, making the evaluation board versatile for testing in different frequency bands.
  • High Linearity: The board is designed to maintain high linearity, ensuring signal integrity and reducing distortion for critical communication applications.
  • Low Noise Figure: With a low noise figure, the ADMV4530IF-EVALZ provides clean signal conversion, which is crucial for high-performance systems.

Design and Usability

The ADMV4530IF-EVALZ board is engineered for ease of use, with a user-friendly interface that allows for quick setup and testing. The layout is optimized for signal integrity and minimal interference, ensuring accurate evaluation of the ADMV4530's performance.

Applications

  • Satellite communications
  • Point-to-point radios
  • Electronic warfare
  • Test and measurement equipment

With its robust design and advanced features, the ADMV4530IF-EVALZ evaluation board is an indispensable tool for any professional working on high-frequency communication systems. Whether for development, testing, or prototyping, this evaluation board from Analog Devices Inc. provides the necessary platform to push the boundaries of RF and microwave design.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess