EN
  • EN
  • DE

ESP32-D0WD-V3

Part No ESP32-D0WD-V3
Manufacturer Espressif
Catalog RF Receivers
Description IC RF TXRX+MCU BLUETOOTH WIFI / IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.412GHz ~ 2.484GHz 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth 4.2
Modulation 8DPSK, DSSS, DQPSK, OFDM
Frequency 2.412GHz ~ 2.484GHz
Data Rate (Max) 150Mbps
Power - Output 20.5dBm
Sensitivity -97dBm
Memory Size 448kB ROM, 520kB SRAM
Serial Interfaces ADC, I²C, I²S, SDIO, SPI, PWM, UART
GPIO 34
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 95mA ~ 100mA
Current - Transmitting 130mA ~ 240mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (5x5)
Base Product Number ESP32-D0
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 1904-ESP32-D0WD-V3DKR,1904-ESP32-D0WD-V3CT,1904-ESP32-D0WD-V3TR
Standard Package 5,000
Win Source Part Number 1057991-ESP32-D0WD-V3
Ultra Librarian 3D Model Ultra Librarian ESP32-D0WD-V3 CAD Model

Description

The ESP32-D0WD-V3 from Espressif Systems is a versatile RF transceiver IC that combines a TxRx with an MCU. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Manufacturer: Espressif Systems
  • Frequency Range: 2.412GHz to 2.484GHz
  • Protocols: 802.11b/g/n and Bluetooth 4.2
  • Memory Size: 448kB ROM and 520kB SRAM
  • Power Output: 20.5dBm
  • Sensitivity: -97dBm
  • Data Rate: Up to 150Mbps
  • Current Consumption (Receiving): 95mA to 100mA
  • Package: Tape and Reel
  • Standard Package: 5,000
  • Package / Case: 48-VFQFN Exposed Pad
  • Serial Interfaces: ADC, I²C, I²S, SDIO, SPI, PWM, and UART
  • GPIO Count: 34
  • Current Consumption (Transmitting): 130mA to 240mA
  • ECCN: 5A992C
  • MSL: Level 3 (168 hours)
  • HTSUS Code: 8517.62.0090

You May Also Be Interested in

Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9521 $50.1857
42+ $2.4223 $101.7366
64+ $2.3466 $150.1824
89+ $2.2709 $202.1101
114+ $2.1952 $250.2528
153+ $1.9681 $301.1193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess