EN
  • EN
  • DE

1N5339B

Part No 1N5339B
Manufacturer Littelfuse Inc.
Catalog Industrial Controls Accessories
Description TVS DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Accessories
Mfr Littelfuse Inc.
Package Bulk
Product Status Active
Accessory Type TVS Diode
For Use With/Related Products SE-105, SE-107 Series
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
California Prop 65 Warning Information
Win Source Part Number 854331-1N5339B
Ultra Librarian 3D Model Ultra Librarian 1N5339B CAD Model

Description

The 854331-1N5339B is a TVS diode accessory from Littelfuse Inc..

  • Designed for Use With: SE-105 and SE-107 series
  • Package: Bulk
  • ECCN: EAR99
  • REACH: Unaffected
  • California Prop 65 Warning: Important to be aware of information
  • Applications: Industrial Automation and Controls

You May Also Be Interested in

Molex, LLC
STD. BASE 2 POLE+EARTH FLAT
Lowest to $3.2640
Omron
SHORTING BAR FOR G7OD OUT BLOCK
Lowest to $2.0233
Weidmuller
REMOTE I/O MODULE, IP20, DIGITAL
Need more? Email Us
Red Lion Controls
FORM-C LIMIT OUTPUT RELAY
Need more? Email Us
Molex, LLC
MICRO BASE 3 POLE+EARTH
Need more? Email Us
Littelfuse Inc.
XFMR CURRENT 600:1 26MM ID
Need more? Email Us
Phoenix Contact
FLKM20-AB/1769/OF8C/AN/BFI
Need more? Email Us
Littelfuse Inc.
LINE-TERMINATION COVER SCREENED
Lowest to $31.0295
Phoenix Contact
Phoenix Contact Software VISU+ 2 RT-D UNLIMITED NETWORK - 2400090
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess