EN
  • EN
  • DE
  • IT

SN74LV138ARGYR

Part No SN74LV138ARGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC DECODER/DEMUX 3-8 LINE 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Family Part Number 74LV138
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1255146-SN74LV138ARGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV138ARGYR CAD Model

Description

The SN74LV138ARGYR is a high-performance integrated circuit produced by Texas Instruments, designed to address the needs of modern electronics with its advanced features and capabilities. This 3-to-8 line decoder/demultiplexer IC is part of the 74LV family, which operates on low-voltage and is optimized for low-power consumption without sacrificing speed and performance.

Key Features

  • Logic Family: The device belongs to the 74LV logic family, known for its low-voltage operation, making it suitable for battery-operated and portable applications.
  • Operating Voltage: It features a broad operating voltage range from 2V to 5.5V, providing design flexibility across various power supply requirements.
  • Functionality: As a 3-to-8 line decoder/demultiplexer, it can decode a set of three binary input signals into one of eight mutually exclusive outputs, making it ideal for expanding the output capacity of microcontrollers and for address decoding purposes.
  • Output Drive Capability: The SN74LV138ARGYR is capable of driving up to 8 mA at the output, allowing it to interface with LEDs, transistors, and other logic circuits directly.
  • Speed: It boasts a high-speed performance, ensuring quick response times and efficient operation in fast-paced applications.
  • Package: The device comes in a compact VQFN (RGY) package, which is space-saving and ideal for densely populated PCBs.

Applications

The SN74LV138ARGYR is versatile and can be used in a variety of applications, including:

  • Memory decoding or data routing in computer systems
  • Control logic for multiplexing signals in communication devices
  • Function selection in consumer electronics
  • Interface circuitry for microcontrollers and microprocessors

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LV138ARGYR is no exception. Each device is rigorously tested to meet stringent industry standards, ensuring that it performs to the highest level in the most demanding conditions.

Ordering Information

The part number SN74LV138ARGYR denotes the tape and reel packaging option for bulk orders, facilitating automated assembly processes. For detailed ordering and shipping information, consult the Texas Instruments website or authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5290 $50.2550
235+ $0.4340 $101.9900
360+ $0.4205 $151.3800
495+ $0.4069 $201.4155
640+ $0.3933 $251.7120
855+ $0.3527 $301.5585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess