EN
  • EN
  • DE

SG-636SCE 4MHZ

Part No SG-636SCE 4MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092599-SG-636SCE 4MHZ
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG-636SCE 4MHZ CAD Model

Description

The SG-636SCE 4MHZ is a crystal oscillator from Epson Electronics America Inc-Semiconductor Div, providing a stable and precise clock signal at a frequency of 4 MHz. This makes it well-suited for a variety of electronic devices and systems needing accurate timing.

Applications

  • Microcontrollers
  • Real-time Clocks (RTC)
  • Low-frequency communication systems
  • Instrumentation
  • Industrial control equipment

Features

  • Frequency: 4 MHz
  • High frequency stability
  • Low jitter
  • Compact size
  • Low power consumption

Benefits

  • Provides a reliable and accurate clock signal for various applications.
  • Reduces timing errors and improves system stability.
  • Allows for smaller and more compact designs.
  • Extends battery life in portable devices.
  • Enhances the overall performance and reliability of electronic systems.

Technical Specifications

The SG-636SCE series typically operates at a supply voltage of 3.3V or 5V. Its frequency stability is a key parameter, expressed in parts per million (ppm), indicating frequency variation over temperature and voltage. The operating temperature range usually spans from -40°C to +85°C or similar values. The packaging is typically surface mount (SMD), for automated assembly. Other specifications include the output waveform (e.g., CMOS), start-up time, and aging characteristics, representing long-term frequency drift.

Crystal oscillators are fundamental components in modern electronics, providing a stable timing reference. The SG-636SCE 4MHZ offers a precise clock signal for applications requiring accuracy and reliability, as well as low power consumption. Its compact size and low jitter make it suitable for a wide range of applications, including battery-powered devices and industrial control systems.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess