EN
  • EN
  • DE

B78345A2017A3

Part No B78345A2017A3
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047916-B78345A2017A3
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B78345A2017A3 CAD Model

Description

The B78345A2017A3 is an EPCOS (TDK) common mode choke. Common mode chokes are used to suppress common-mode noise in electronic circuits. They are particularly effective at filtering out noise that is present on both power lines simultaneously.

Applications

  • Power supplies: Used to reduce EMI and noise in power supply circuits.
  • Data lines: Used to filter noise on data communication lines such as USB, Ethernet, and HDMI.
  • Audio equipment: Used to reduce noise in audio amplifiers and signal processing circuits.
  • Industrial automation equipment: Used to suppress noise in industrial control systems.
  • Automotive electronics: Used in automotive communication and control systems.

Features

  • High common-mode impedance: Provides effective suppression of common-mode noise.
  • Low differential-mode impedance: Minimizes signal attenuation.
  • Compact size: Allows for easy integration into electronic circuits.
  • High insulation voltage: Provides galvanic isolation between circuits.
  • Wide operating temperature range: Suitable for use in harsh environments.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • EMI suppression: Reduces noise and interference in electronic circuits.
  • Improved signal integrity: Ensures clean and reliable signal transmission.
  • Enhanced system performance: Improves the overall performance of electronic devices.
  • Reduced noise: Creates a cleaner environment for audio and data transmission.
  • Compact design: Enables smaller and lighter electronic devices.

Additional Details

The B78345A series common mode chokes usually consist of two or more windings on a common core. The datasheet for the B78345A2017A3 will specify the impedance, current rating, and other key parameters. Important specifications include the common mode impedance at specific frequencies, the rated current, and the DC resistance of the windings. The 'A2017' likely relates to the specific impedance and current handling capability. The A3 probably signifies a manufacturing variation. Consult the specific datasheet for full technical information.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess