EN
  • EN
  • DE

FLSC80102000

Part No FLSC80102000
Manufacturer Amphenol
Catalog OEM Parts (F - I)
Description Dome Cover for FLB Dimming Connectors 10 mm Height Polycarbonate Clear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091587-FLSC80102000
Categories OEM Parts(F-I)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FLSC80102000 CAD Model

Description

The FLSC80102000 is a fiber optic connector, likely part of Amphenol's FLSC series. This connector is designed for terminating and connecting optical fibers in various communication systems and networking applications.

Applications:

  • Data Centers: Used for interconnecting servers, switches, and storage devices within data centers.
  • Telecommunications Networks: Employed in central offices and remote terminals for fiber optic connections.
  • Fiber Optic Patch Panels: Used for creating flexible and manageable fiber optic cabling systems.
  • Local Area Networks (LANs): Suitable for connecting devices in high-speed LAN environments.

Features:

  • LC Connector Type: Utilizes the compact and widely adopted LC connector interface.
  • Singlemode Fiber Compatibility: Designed for use with singlemode optical fibers for long-distance transmission.
  • Low Insertion Loss: Minimizes signal loss for optimal network performance.
  • High Return Loss: Reduces signal reflections for improved signal integrity.
  • Push-Pull Latching Mechanism: Provides secure and easy connection and disconnection.

Benefits:

  • High-Density Connections: The LC connector type enables high-density fiber optic connections.
  • Long-Distance Transmission: Singlemode fiber compatibility allows for long-distance data transmission.
  • Optimal Network Performance: Low insertion loss and high return loss ensure optimal network performance.
  • Easy Installation and Maintenance: The push-pull latching mechanism simplifies installation and maintenance.

Additional Details:

The FLSC80102000 connector is typically constructed with a ceramic ferrule for precise fiber alignment. It is designed to meet industry standards for performance and reliability. The connector is commonly used with 9/125µm singlemode optical fibers. Proper cleaning and handling are essential for maintaining optimal performance and preventing signal degradation.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess