The A471MG103M063AV00V is a radial-leaded multilayer ceramic capacitor (MLCC) manufactured by Kemet. These capacitors are known for their reliability, high capacitance values, and stable performance over a wide range of temperatures and frequencies. The radial lead configuration allows for easy through-hole mounting on printed circuit boards.
Applications
- Power supply decoupling
- Bypass capacitors in electronic circuits
- Filtering in signal processing applications
- DC blocking
- Energy storage
Features
- High capacitance value (0.1µF)
- Voltage rating of 63V
- X7R dielectric material
- Radial lead configuration for easy through-hole mounting
- RoHS compliant
Benefits
- Provides stable and reliable performance in various applications
- Effective decoupling and filtering due to high capacitance value
- Easy to integrate into existing circuits due to radial lead design
- Offers a cost-effective solution for capacitance requirements
- Compliant with environmental regulations
Additional Details
The X7R dielectric ensures stable capacitance over a temperature range of -55°C to +125°C. This makes the A471MG103M063AV00V suitable for demanding applications in industrial, automotive, and consumer electronics. The capacitor's construction and materials provide low equivalent series resistance (ESR) and equivalent series inductance (ESL), further enhancing its performance in high-frequency circuits. Its lead spacing is designed for standard PCB layouts, simplifying assembly processes.