EN
  • EN
  • DE

B59601A0095A062

Part No B59601A0095A062
Manufacturer EPCOS (TDK)
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 470 OHM 50% 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 17 Weeks
Features PTC Thermistor 470 Ohms 0603 (1608 Metric)
Manufacturer EPCOS (TDK)
Series B59601
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 0603 (1608 Metric)
Case / Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 495-B59601A0095A062TR, 495-2410-1, 495-2410-2, B59601A 95A 62, B59601A95A62, 495-B59601A0095A062CT, 495-2410-2-ND, 495-2410-1-ND, -B59601A95A62, -495-2410-1, -495-2410-1-ND, 495-B59601A0095A062DKR, B59601A 95A 62
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912549-B59601A0095A062
Ultra Librarian 3D Model Ultra Librarian B59601A0095A062 CAD Model

Description

The B59601A0095A062 from EPCOS (TDK) is a PTC thermistor with a resistance of 470 Ohms and 0603 (1608 Metric) package. The operating temperature range of this component is between -40°C to 125°C.

  • Manufacturer: EPCOS (TDK)
  • Type: PTC Thermistor
  • Resistance: 470 Ohms
  • Package: 0603 (1608 Metric)
  • Operating Temperature Range: -40°C to 125°C
  • Mounting Option: Surface Mount
  • Package Type: Reel - TR
  • Applications: Overcurrent protection, temperature sensing, temperature compensation
  • REACH: Unaffected
  • ECCN: EAR99
  • Estimated Production Lead Time: 17 weeks
  • Quantity per Package: 4000
  • HTSUS code: 8533.40.8070
  • Other Part Numbers: 495-B59601A0095A062TR, 495-2410-1, 495-2410-2, B59601A 95A 62, B59601A95A62, 495-B59601A0095A062CT, 495-2410-2-ND, 495-2410-1-ND, -B59601A95A62, -495-2410-1, -495-2410-1-ND, 495-B59601A0095A062DKR, B59601A 95A 62

You May Also Be Interested in

Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 1.015K OHM SOT23
Need more? Email Us
Vishay
THERMISTOR PTC 1K OHM 1% 0603
Lowest to $0.8523
EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us
Murata Electronics North America
for Surface Mounting Application
Lowest to $3.5574
EPCOS (TDK)
THERMISTOR PTC 1KOHM 110DEG 0805
Lowest to $0.4525
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Murata Electronics North America
Lowest to $0.2896

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess