EN
  • EN
  • DE
  • IT

TFPT0603L1001FM

Part No TFPT0603L1001FM
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 1K OHM 1% 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Reel - TR
Status Active
Resistance in Ohms @ 25°C 1k
Resistance Tolerance ±1%
Temperature Range - Operating -55° C to 125°C
Maximum Power Dissipation 75mW
Mounting SMD (SMT)
Case / Package 0603
Win Source Part Number 212808-TFPT0603L1001FM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFPT0603L1001FM CAD Model

Description

The TFPT0603L1001FM is a thin film precision chip resistor from Vishay, designed for high-accuracy applications requiring stable and reliable resistance values. Its compact size and tight tolerances make it suitable for various precision circuits where space is limited.

Applications

  • Medical equipment: Precision sensing circuits, patient monitoring devices, and diagnostic tools.
  • Industrial automation: Control systems, feedback circuits, and measurement instruments.
  • Test and measurement equipment: Calibration circuits, signal conditioning, and precision amplifiers.
  • Automotive electronics: Sensor interfaces, control modules, and engine management systems.
  • Aerospace applications: Avionics systems, navigation equipment, and communication devices.

Features

  • High precision: Tight tolerance ensures accurate resistance values.
  • Low TCR (Temperature Coefficient of Resistance): Provides stable performance over a wide temperature range.
  • Thin film technology: Offers excellent stability and reliability.
  • Small size: 0603 package allows for high-density mounting.
  • RoHS compliant: Meets environmental regulations.
  • Excellent long-term stability: Maintains consistent performance over time.

Benefits

  • Improved circuit accuracy: High precision ensures accurate and reliable performance.
  • Enhanced system stability: Low TCR minimizes drift due to temperature changes.
  • Reduced board space: Small size enables compact designs.
  • Increased reliability: Robust construction ensures long-term performance.

Additional Details

The TFPT0603L1001FM has a resistance value of 1 kΩ. The resistor's thin film construction contributes to its excellent stability and low noise characteristics. It is suitable for reflow soldering processes and is designed for automatic placement. The resistor’s small size and high precision make it an ideal choice for demanding applications where accuracy and reliability are critical. The resistor meets all relevant industry standards and is designed for long-term, trouble-free operation.

You May Also Be Interested in

NXP / Nexperia
IC TMEP SENSOR SOT23
Lowest to $0.4648
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 2K OHM 3% SOT23-3
Need more? Email Us
Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553
EPCOS (TDK)
THERMISTOR PTC 1KOHM 100DEG 0805
Lowest to $0.2689
EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9710 $53.4050
130+ $0.7967 $103.5710
195+ $0.7718 $150.5010
270+ $0.7469 $201.6630
350+ $0.7220 $252.7000
465+ $0.6473 $300.9945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,528 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess