EN
  • EN
  • DE

KTY23-7

Part No KTY23-7
Manufacturer Infineon Technologies
Catalog Temperature Sensors - PTC Thermistors
Description Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 1.015K OHM SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Packaging Tape and Reel
Status Obsolete
Resistance at 25°C 1.015 kOhms
Resistance Tolerance ±3%
Temperature Range - Operating -50°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194057-KTY23-7
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTY23-7 CAD Model

Description

The KTY23-7 is a sensor/transducer with a resistance of 1.015 kOhms @ 25°C and a resistance tolerance of ±3%. It is from Infineon Technologies.

  • Supply and demand status: balance
  • Popularity: medium
  • Manufacturer Pack Quantity: 3,000
  • MSL Level: 1 (unlimited)
  • ECCN: EAR99
  • Manufacturer: Siemens
  • Manufacturer homepage: www.siemens.com/

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 32V 470 OHM 65C
Lowest to $0.2185
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1440
Murata Electronics North America
for Surface Mounting Application
Lowest to $3.5574
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 470 OHM 115C SMD
Lowest to $0.8092
Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1305
Murata Electronics North America
THERMISTOR
Lowest to $0.8347

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess