EN
  • EN
  • DE

PRF18AS471QB1RB

Part No PRF18AS471QB1RB
Manufacturer Murata Electronics North America
Catalog Temperature Sensors - PTC Thermistors
Description for Surface Mounting Application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Thermistors - PTC
Manufacturer Murata Electronics North America
Win Source Part Number 351706-PRF18AS471QB1RB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRF18AS471QB1RB CAD Model

Description

PRF18AS471QB1RB: PTC Thermistor for Overheat Sensing

The PRF18AS471QB1RB is a PTC thermistor from Murata Electronics North America. It is a small, surface mount device that is designed to sense overheating conditions. The thermistor has a resistance of 470 ohms at 25°C, with a tolerance of ±50%. Its maximum operating voltage is 32 volts, and its operating temperature range is -20°C to 160°C.

PTC thermistors are positive temperature coefficient thermistors, which means that their resistance increases with temperature. This makes them ideal for overheat sensing applications. When the thermistor is exposed to a high temperature, its resistance increases rapidly. This change in resistance can be detected by a circuit and used to trigger an alarm or shut down the device.

The PRF18AS471QB1RB is a versatile thermistor that can be used in a variety of applications. It is commonly used in consumer electronics, industrial equipment, and medical devices. Some specific applications include:

  • Consumer electronics: The PRF18AS471QB1RB can be used to sense overheating conditions in a variety of consumer electronics devices, such as laptop computers, smartphones, tablets, and televisions.
  • Industrial equipment: The PRF18AS471QB1RB can be used to sense overheating conditions in industrial equipment, such as motors, generators, and transformers.
  • Medical devices: The PRF18AS471QB1RB can be used to sense overheating conditions in medical devices, such as pacemakers, defibrillators, and surgical equipment.

The PRF18AS471QB1RB is a reliable and accurate thermistor that is ideal for overheat sensing applications. It is small, lightweight, and easy to use. It is also RoHS compliant and meets the GHTF A/B standard for medical devices.

Here are some additional benefits of using the PRF18AS471QB1RB PTC thermistor:

  • Fast response time: The PRF18AS471QB1RB has a fast response time, meaning that it can quickly detect changes in temperature. This is important for overheat sensing applications where it is critical to detect and respond to high temperatures quickly.
  • Wide operating temperature range: The PRF18AS471QB1RB has a wide operating temperature range, making it suitable for a variety of applications. It can operate in temperatures from -20°C to 160°C, making it ideal for use in harsh environments.
  • Long-term stability: The PRF18AS471QB1RB is a stable thermistor, meaning that its resistance will not change significantly over time. This is important for overheat sensing applications where it is critical to have a reliable and consistent sensor.

Overall, the PRF18AS471QB1RB PTC thermistor is a versatile and reliable device that is ideal for a variety of overheat sensing applications. It is small, lightweight, easy to use, and has a fast response time, wide operating temperature range, and long-term stability.

You May Also Be Interested in

Murata Electronics North America
Lowest to $24.9480
Murata Electronics North America
Need more? Email Us
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 1.015K OHM SOT23
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 120DEG 0805
Lowest to $0.5849
Murata Electronics North America
Lowest to $0.2896
EPCOS (TDK)
PTC THERMISTOR C 1184-B 120-A153
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1835-A 120-A 62
Lowest to $1.6311
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5574 $60.4758
40+ $2.9187 $116.7480
62+ $2.8274 $175.2988
85+ $2.7362 $232.5770
110+ $2.6450 $290.9500
147+ $2.3712 $348.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess