EN
  • EN
  • DE

LM335AZ/NOPB

Part No LM335AZ/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 100°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 25°C (-40°C ~ 100°C)
Temperature Range - Operating -40°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1198688-LM335AZ/NOPB
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in HVAC, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM335AZ/NOPB CAD Model

Description

Product Overview: LM335AZ/NOPB

The LM335AZ/NOPB is a precision temperature sensor from Texas Instruments, designed to offer a straightforward and efficient method for temperature measurement. This analog sensor provides a highly accurate output that is directly proportional to the temperature in Kelvin, ensuring a simple and linear scale that can be easily interpreted by various electronic devices.

Key Features

  • Directly Calibrated in Kelvin: One of the standout features of the LM335AZ/NOPB is its direct calibration in Kelvin. This means the output voltage directly corresponds to absolute temperature with a linear scale factor of 10mV/°K.
  • Wide Operating Temperature Range: This sensor operates effectively over a wide temperature range, from -40°C to 100°C, making it versatile for a multitude of applications.
  • Precision Temperature Sensing: With an accuracy of ±1°C at room temperature and ±3°C over the full temperature range, the LM335AZ/NOPB ensures precise temperature readings.
  • Low Operating Current: It operates at a low current that ranges from 400µA to 5mA, making it ideal for battery-powered applications.
  • Easy to Interface: The device can be interfaced with any standard analog-to-digital converter (ADC) or can be connected directly to a microcontroller's analog input.

Applications

The LM335AZ/NOPB is suitable for a wide array of applications, including but not limited to:

  • Environmental controls
  • Process control systems
  • Computer thermal monitoring
  • Thermal protection for electronic circuits
  • Battery management systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are paramount. The LM335AZ/NOPB is available in a TO-92 package, which is lead (Pb)-free and RoHS compliant, reflecting TI's commitment to environmental sustainability. The device's NOPB designation indicates "No Lead (Pb) with Bi-level Ordering Information," ensuring compliance with global environmental standards.

For engineers and designers seeking a reliable and accurate temperature sensing solution, the LM335AZ/NOPB from Texas Instruments stands out as a top choice, offering ease of use, precision, and a broad operating range to accommodate a diverse range of temperature monitoring needs.

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9072 $57.2160
65+ $1.5649 $101.7185
100+ $1.5160 $151.6000
140+ $1.4671 $205.3940
180+ $1.4182 $255.2760
240+ $1.2715 $305.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess