EN
  • EN
  • DE

LMT85QDCKRQ1

Part No LMT85QDCKRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -50C-150C SC70 / SC70/TO-92, Analog Temperature Sensors with Class-AB Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Sensor Type Analog, Local
Sensing Temperature - Local -50°C ~ 150°C
Output Type Analog Voltage
Supply Voltage (V) 1.8V ~ 5.5V
Resolution 8.2mV/°C
Accuracy - Highest (Lowest) ±2.7°C
Test Condition 20°C ~ 150°C
Temperature Range - Operating -50°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801937-LMT85QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian LMT85QDCKRQ1 CAD Model

Description

Introducing the LMT85QDCKRQ1 from Texas Instruments

The LMT85QDCKRQ1 is a precision analog output temperature sensor that offers a perfect blend of performance and convenience for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is designed to provide accurate temperature measurements with a linear output corresponding to the Centigrade temperature scale.

With its small form factor and SOT-23 package, the LMT85QDCKRQ1 is ideal for space-constrained applications. It operates over a temperature range of -50°C to 150°C, making it versatile for everything from industrial systems to consumer electronics. The accuracy of the device is impressive, with a typical error of less than ±0.4°C at room temperature, ensuring reliable readings in critical applications.

The LMT85QDCKRQ1 boasts a low quiescent current of merely 5.4 µA, which is beneficial for battery-powered devices where power efficiency is paramount. This low power consumption does not compromise performance, as the device still maintains a fast response time, providing quick and accurate temperature measurements as needed.

One of the key features of the LMT85QDCKRQ1 is its linear analog output, which provides a direct, proportional voltage output that simplifies interfacing with analog-to-digital converters (ADCs) and microcontrollers. This feature eliminates the need for complex calculations, making it easier for designers to integrate the sensor into their systems.

Furthermore, the LMT85QDCKRQ1 is designed to be robust, with excellent stability over its full operating temperature range. This stability ensures that the sensor will continue to provide accurate readings even under varying environmental conditions. Additionally, the device is qualified for automotive applications, adhering to the stringent requirements of the AEC-Q100 standard, which underscores its reliability and suitability for use in harsh automotive environments.

In summary, the LMT85QDCKRQ1 from Texas Instruments is a high-performance, low-power temperature sensor that offers ease of use, accuracy, and reliability. Whether it's for automotive, industrial, or consumer electronics, this sensor is an excellent choice for designers who require a compact, precise, and robust temperature sensing solution.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6979 $52.3425
175+ $0.5727 $100.2225
275+ $0.5548 $152.5700
375+ $0.5369 $201.3375
485+ $0.5190 $251.7150
645+ $0.4653 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,355 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess