EN
  • EN
  • DE

EMC 078-000-033 - EMC SPS 2200W with new batteries

Part No EMC 078-000-033 - EMC SPS 2200W with new batteries
Manufacturer EMC
Catalog Ups
Description EMC SPS 2200W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401149-EMC 078-000-033 - EMC SPS 2200W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-033 - EMC SPS 2200W with new batteries CAD Model

Description

The EMC 078-000-033 is a powerful Standby Power Supply unit designed to deliver 2200 Watts of backup power, ensuring the uninterrupted operation of EMC storage arrays during electrical outages. With new batteries included, it offers enhanced reliability and a longer lifespan, making it a valuable addition to any data storage setup. This SPS unit guarantees data integrity by sustaining critical operations until the main power source is restored or allowing safe system shutdowns. It is especially suited for use with demanding EMC storage solutions that require a high-capacity, reliable power backup solution. Its robust construction and the inclusion of new batteries make this unit an excellent choice for businesses looking to protect their data from the adverse effects of power disruptions.

You May Also Be Interested in

IBM
IBM DC-UPS
Need more? Email Us
Lenovo
IBM UPS 1500T HV
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us
Lenovo
IBM UPS 10000XHV
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
Lenovo
UPSW/OBAT
Need more? Email Us
IBM
IBM SVC UPS
Need more? Email Us
EMC
EMC 1100W SPS for XtremIO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess