EN
  • EN
  • DE

EMC 078-000-063 - EMC SPS 1200W with new batteries

Part No EMC 078-000-063 - EMC SPS 1200W with new batteries
Manufacturer EMC
Catalog Ups
Description EMC SPS 1200W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401145-EMC 078-000-063 - EMC SPS 1200W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-063 - EMC SPS 1200W with new batteries CAD Model

Description

The EMC 078-000-063 is a high-performance Standby Power Supply (SPS) unit rated at 1200 Watts, designed to provide backup power to ensure the continuous operation of EMC storage systems during power outages. Equipped with new batteries, this SPS unit ensures reliability and extended service life, making it an ideal replacement or upgrade component for EMC storage solutions. The unit is engineered with robust materials and advanced technology to withstand operational demands in data center environments, ensuring the safety and integrity of stored data. It provides a critical line of defense against data loss and hardware damage by enabling controlled shutdown procedures and preserving data integrity during unexpected power disruptions. Compatible with specific EMC systems, this SPS unit is meticulously tested to meet high-quality standards, offering peace of mind to businesses that rely on EMC for their data storage needs.

You May Also Be Interested in

EMC
EMC SPS 1200W with new batteries
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
EMC
EMC 350W SPS for VMAX VPLEX with new batteries
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
EMC
EMC SPS 1000W with new batteries
Need more? Email Us
Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess