EN
  • EN
  • DE

LENOVO 21304RX - IBM UPS 10000XHV

Part No LENOVO 21304RX - IBM UPS 10000XHV
Manufacturer Lenovo
Catalog Ups
Description IBM UPS 10000XHV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1433471-LENOVO 21304RX - IBM UPS 10000XHV
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 21304RX - IBM UPS 10000XHV CAD Model

Description

Identical in its core offering to the LENOVO 2130-4RX, the LENOVO 21304RX IBM UPS 10000XHV is a top-tier Uninterruptible Power Supply system designed to safeguard enterprise-level data centers and essential server operations. This model, like its counterpart, delivers exceptional power protection with a capacity of 10000VA/7000W, suitable for a wide array of IT equipment, maintaining continuity during electrical disruptions. The rack-mounted design of this UPS maximizes data center space efficiency, while advanced functionality, including high voltage support, ensures adaptability to varied electrical systems. The LENOVO 21304RX features state-of-the-art battery management technologies that prolong battery lifespan and enhance performance, coupled with sophisticated network management tools for comprehensive monitoring and management capabilities. Designed to meet the rigorous demands of high-density IT environments, this UPS model embodies reliability, offering seamless and efficient power backup solutions critical for the uninterrupted operation of high-value data and systems.

You May Also Be Interested in

EMC
EMC SPS MOUNTING TRAY ASSEMBLY
Need more? Email Us
IBM
REDUNDANT AC POWER
Need more? Email Us
Lenovo
IBM UPS 10000XHV
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
Lenovo
UPSW/OBAT
Need more? Email Us
EMC
EMC 350W SPS for VMAX VPLEX with new batteries
Need more? Email Us
EMC
EMC 1100W SPS for XtremIO
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess