Products specifications

Categories Uncategorized
Manufacturer EM Microelectronic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843284-EM4095HMS016B
Ultra Librarian 3D Model Ultra Librarian EM4095HMS016B CAD Model

Description

The EM4095HMS016B is a UHF RFID Reader IC manufactured by EM Microelectronic. It's a highly integrated single-chip solution for UHF RFID reader applications compliant with ISO/IEC 18000-6C (EPC Gen2) standard. Designed for high performance and low power consumption, it's suitable for various RFID applications.

Applications

  • Supply chain management: Tracking goods and assets throughout the supply chain.
  • Retail inventory management: Managing inventory levels and preventing stockouts.
  • Access control: Controlling access to buildings and other secure areas.
  • Asset tracking: Tracking valuable assets in industrial and commercial environments.
  • Library management: Tracking books and other library materials.

Features

  • ISO/IEC 18000-6C (EPC Gen2) compliant: Supports the industry standard for UHF RFID communication.
  • High read range: Enables long-distance reading of RFID tags.
  • Low power consumption: Reduces energy consumption in battery-powered devices.
  • Integrated modem and protocol handling: Simplifies the design and reduces the number of external components.
  • Multiple interface options: Supports SPI, UART, and other communication interfaces.

Benefits

  • Improved efficiency: Automates inventory management and reduces manual labor.
  • Enhanced security: Prevents theft and unauthorized access to assets.
  • Increased accuracy: Provides real-time visibility into inventory levels and asset locations.
  • Reduced costs: Minimizes losses due to theft, damage, and spoilage.
  • Improved decision-making: Provides accurate and timely data for informed business decisions.

Additional Details

The EM Microelectronic EM4095HMS016B typically requires a 3.3V power supply. The operating temperature range is typically -40°C to +85°C. The chip integrates all the necessary building blocks for an RFID reader, including the analog front-end, digital baseband, and microcontroller interface. It features advanced anti-collision algorithms to improve read rates in dense tag environments. Consult the datasheet for detailed programming information and register settings.

You May Also Be Interested in

SILEGO
Need more? Email Us
ECAD model for SLG4X4955V
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY125-030-017-R-P
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY78141-17
SILEGO
Lowest to €0.9961
ECAD model for SLG3NB314VTR
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY1344-485LF
Vishay
Need more? Email Us
ECAD model for SIP2211DMP-FM-E3
Skyworks Solutions Inc.
Lowest to €0.4453
ECAD model for SKY85612-11
SiTIME
Need more? Email Us
ECAD model for SIT8103AI-42-33E-54.000
TDK Corporation
Need more? Email Us
ECAD model for SLF12575T-3R9M6R7APF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €27.3522 €82.0565
6+ €22.4431 €134.6583
9+ €21.7416 €195.6748
12+ €21.0404 €252.4849
15+ €20.3391 €305.0862
20+ €18.2352 €364.7039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,183 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention